Samsung logo

Samsung WA20A3350GW/AX washing machine Top-load 20 kg White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18218
Info modified on:
01 Feb 2022, 19:59:05
Short summary description Samsung WA20A3350GW/AX washing machine Top-load 20 kg White:

Samsung WA20A3350GW/AX, Top-load, 20 kg, White

Long summary description Samsung WA20A3350GW/AX washing machine Top-load 20 kg White:

Samsung WA20A3350GW/AX. Loading type: Top-load. Drum capacity: 20 kg. Product color: White. Width: 686 mm, Depth: 744 mm, Height: 1117 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.