Samsung logo

Samsung VS28C97B4QK 2-in-1 stick vacuum Battery Dry Bagless Chrome, Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6796
Info modified on:
26 Jun 2025, 07:44:53
Short summary description Samsung VS28C97B4QK 2-in-1 stick vacuum Battery Dry Bagless Chrome, Black:

Samsung VS28C97B4QK, 2-in-1 stick vacuum, Bagless, Chrome, Black, Rectangular, Dry, Multi cyclonic

Long summary description Samsung VS28C97B4QK 2-in-1 stick vacuum Battery Dry Bagless Chrome, Black:

Samsung VS28C97B4QK. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product color: Chrome, Black. Cleaning type: Dry, Dirt separating method: Multi cyclonic, Noise level: 87 dB. Power source: Battery, Motor power: 730 W, Battery technology: Lithium-Ion (Li-Ion). Package width: 412 mm, Package depth: 376 mm, Package height: 931 mm. Width: 300 mm, Depth: 350 mm, Height: 1192 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.