Samsung Jet 90 Pro, 2-in-1 stick vacuum, Bagless, Black, Silver, 0,5 L, Dry&wet, HEPA
Samsung Jet 90 Pro. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product color: Black, Silver. Cleaning type: Dry&wet, Vacuum air filtering: HEPA, Dirt separating method: Multi cyclonic. Power source: Battery, Maximum input power: 550 W, Battery technology: Lithium-Ion (Li-Ion). Width: 250 mm, Depth: 215 mm, Height: 1136 mm. Vacuum brushes included: Turbo brush