Samsung logo

Samsung VG-SCFT50BL/ZA TV accessory

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18884
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Samsung VG-SCFT50BL/ZA TV accessory:

Samsung VG-SCFT50BL/ZA, Frame, Black, 127 cm (50"), Samsung The Frame 50", 500 g, 42,2 x 1123,6 x 16,6 mm

Long summary description Samsung VG-SCFT50BL/ZA TV accessory:

Samsung VG-SCFT50BL/ZA. Product type: Frame, Product color: Black, Display diagonal: 127 cm (50"). Weight: 500 g, Top & bottom piece dimensions (W x D x H): 42,2 x 1123,6 x 16,6 mm, Left & right piece dimensions (W x D x H): 42,2 x 647 x 16,6 mm. Package width: 94 mm, Package depth: 1192 mm, Package height: 90 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.