Samsung logo

Samsung VCR8845 robot vacuum 0,5 L Bagless Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37879
Info modified on:
14 Mar 2024, 19:37:10
Short summary description Samsung VCR8845 robot vacuum 0,5 L Bagless Silver:

Samsung VCR8845, Bagless, Silver, Round, LED, 0,5 L, 73 dB

Long summary description Samsung VCR8845 robot vacuum 0,5 L Bagless Silver:

Samsung VCR8845. Dust container type: Bagless, Product color: Silver, Shape: Round. Dust capacity (total): 0,5 L, Noise level: 73 dB, Cleaning speed: 300 mm/sec. Battery technology: Nickel-Metal Hydride (NiMH), Charging time: 2 h, Power consumption (typical): 40 W. Diameter: 36 cm, Height: 105 mm, Weight: 4 kg. Package weight: 7 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.