Samsung logo

Samsung SC4190 3 L Cylinder vacuum Dry 2000 W Dust bag

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100883
Info modified on:
27 Oct 2023, 10:32:19
Short summary description Samsung SC4190 3 L Cylinder vacuum Dry 2000 W Dust bag:

Samsung SC4190, 2000 W, Cylinder vacuum, Dry, Dust bag, 3 L, HEPA

Long summary description Samsung SC4190 3 L Cylinder vacuum Dry 2000 W Dust bag:

Samsung SC4190. Maximum input power: 2000 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 83 dB. Product color: Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.