Samsung logo

Samsung Clean Station VCA-SAE90B Cleaning station Stick vacuum

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31627
Info modified on:
27 Mar 2025, 08:38:40
Short summary description Samsung Clean Station VCA-SAE90B Cleaning station Stick vacuum:

Samsung Clean Station VCA-SAE90B, Cleaning station, Stick vacuum, White, 600 ml, 2 L, Samsung

Long summary description Samsung Clean Station VCA-SAE90B Cleaning station Stick vacuum:

Samsung Clean Station VCA-SAE90B. Product type: Cleaning station, Suitable for vacuum cleaner type: Stick vacuum, Product color: White. Power consumption (typical): 1600 W. Width: 185 mm, Depth: 180 mm, Height: 600 mm. Package type: Box. Quantity per pack: 1 pc(s), Number of dust bags: 3 pc(s)

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.