Samsung RBT-30, Battery, Robot vacuum, Lithium-Ion (Li-Ion), 2000 mAh, 14,4 V, Navibot Series: SR89 ** ** SR10F71. VCR8930L3R, VCR8950L3B, VCR8980L3K, VR10F71UCBC
Samsung RBT-30. Product type: Battery, Suitable for vacuum cleaner type: Robot vacuum, Battery technology: Lithium-Ion (Li-Ion). Package depth: 110 mm, Package height: 52 mm, Package weight: 49 g