Samsung logo

Samsung SC15F30WC 3 L Cylinder vacuum Dry 1550 W Dust bag

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82754
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SC15F30WC 3 L Cylinder vacuum Dry 1550 W Dust bag:

Samsung SC15F30WC, 1550 W, Cylinder vacuum, Dry, Dust bag, 3 L, HEPA, Micro

Long summary description Samsung SC15F30WC 3 L Cylinder vacuum Dry 1550 W Dust bag:

Samsung SC15F30WC. Maximum input power: 1550 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Dust bag, Dust capacity: 3 L. Vacuum air filtering: HEPA, Micro, Dirt separating method: Filtering, Noise level: 75 dB. Product color: Black, Blue

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.