Samsung logo

Samsung MU6300 165,1 cm (65") 4K Ultra HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63385
Info modified on:
21 Jun 2024, 15:52:27
Short summary description Samsung MU6300 165,1 cm (65") 4K Ultra HD Black:

Samsung MU6300, 165,1 cm (65"), 3840 x 2160 pixels, 4K Ultra HD, LED, ATSC, Black

Long summary description Samsung MU6300 165,1 cm (65") 4K Ultra HD Black:

Samsung MU6300. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Curved, Motion interpolation technology: PQI (Picture Quality Index) 1400, Native aspect ratio: 16:9. Digital signal format system: ATSC. Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.