Samsung logo

Samsung UN65C6500 TV 165,1 cm (65") Full HD Black, Grey

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80356
Info modified on:
13 Nov 2024, 15:08:21
Short summary description Samsung UN65C6500 TV 165,1 cm (65") Full HD Black, Grey:

Samsung UN65C6500, 165,1 cm (65"), 1920 x 1080 pixels, Full HD, LED, ATSC, Black, Grey

Long summary description Samsung UN65C6500 TV 165,1 cm (65") Full HD Black, Grey:

Samsung UN65C6500. Display diagonal: 165,1 cm (65"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Native aspect ratio: 16:9. Digital signal format system: ATSC. Ethernet LAN. Product color: Black, Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.