Samsung logo

Samsung UN60J6300AF 152,4 cm (60") Full HD Smart TV Wi-Fi Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111012
Info modified on:
19 Feb 2024, 06:48:18
Short summary description Samsung UN60J6300AF 152,4 cm (60") Full HD Smart TV Wi-Fi Silver:

Samsung UN60J6300AF, 152,4 cm (60"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Samsung UN60J6300AF 152,4 cm (60") Full HD Smart TV Wi-Fi Silver:

Samsung UN60J6300AF. Display diagonal: 152,4 cm (60"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Rate 120, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.