Samsung logo

Samsung UN58NU7100 146,1 cm (57.5") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86637
Info modified on:
14 Mar 2024, 19:41:51
Short summary description Samsung UN58NU7100 146,1 cm (57.5") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UN58NU7100, 146,1 cm (57.5"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UN58NU7100 146,1 cm (57.5") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UN58NU7100. Display diagonal: 146,1 cm (57.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-Lit LED. Smart TV. Motion interpolation technology: Motion Rate 120, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.