Samsung logo

Samsung UN55KU6490F 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137381
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UN55KU6490F 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UN55KU6490F, 139,7 cm (55"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Black

Long summary description Samsung UN55KU6490F 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UN55KU6490F. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Curved. Smart TV. Native aspect ratio: 16:9. Wi-Fi. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.