Samsung logo

Samsung UN46F6800AF 116,6 cm (45.9") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80825
Info modified on:
15 Nov 2023, 12:11:33
Short summary description Samsung UN46F6800AF 116,6 cm (45.9") Full HD Smart TV Wi-Fi Black:

Samsung UN46F6800AF, 116,6 cm (45.9"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Samsung UN46F6800AF 116,6 cm (45.9") Full HD Smart TV Wi-Fi Black:

Samsung UN46F6800AF. Display diagonal: 116,6 cm (45.9"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 600, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.