Samsung logo

Samsung 46" LED 6000 116,8 cm (46") Full HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73059
Info modified on:
02 Dec 2020, 14:41:45
Short summary description Samsung 46" LED 6000 116,8 cm (46") Full HD Black:

Samsung 46" LED 6000, 116,8 cm (46"), 1920 x 1080 pixels, Full HD, ATSC, DVB-C, DVB-S2, DVB-T, DVB-T2, Black

Long summary description Samsung 46" LED 6000 116,8 cm (46") Full HD Black:

Samsung 46" LED 6000. Display diagonal: 116,8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Native aspect ratio: 16:9. Digital signal format system: ATSC, DVB-C, DVB-S2, DVB-T, DVB-T2. Ethernet LAN. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.