Samsung logo

Samsung UN40MU6290 TV 101,3 cm (39.9") 4K Ultra HD Smart TV Wi-Fi Titanium

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75908
Info modified on:
21 Jun 2024, 15:52:25
Short summary description Samsung UN40MU6290 TV 101,3 cm (39.9") 4K Ultra HD Smart TV Wi-Fi Titanium:

Samsung UN40MU6290, 101,3 cm (39.9"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Titanium

Long summary description Samsung UN40MU6290 TV 101,3 cm (39.9") 4K Ultra HD Smart TV Wi-Fi Titanium:

Samsung UN40MU6290. Display diagonal: 101,3 cm (39.9"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Rate 120, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi. Product color: Titanium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.