Samsung logo

Samsung UN40F5000AK 101,6 cm (40") Full HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135126
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UN40F5000AK 101,6 cm (40") Full HD Black:

Samsung UN40F5000AK, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, DVB-T, Black

Long summary description Samsung UN40F5000AK 101,6 cm (40") Full HD Black:

Samsung UN40F5000AK. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Motion interpolation technology: CMR (Clear Motion Rate) 120, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.