Samsung logo

Samsung UN40ES6150F 101,6 cm (40") Full HD Smart TV Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71207
Info modified on:
12 Nov 2024, 14:44:25
Short summary description Samsung UN40ES6150F 101,6 cm (40") Full HD Smart TV Black:

Samsung UN40ES6150F, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, LED, Smart TV, Black

Long summary description Samsung UN40ES6150F 101,6 cm (40") Full HD Smart TV Black:

Samsung UN40ES6150F. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: ATSC. Ethernet LAN. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.