Samsung logo

Samsung UN40D6000 101,6 cm (40") Full HD Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86798
Info modified on:
02 Dec 2020, 14:41:41
Short summary description Samsung UN40D6000 101,6 cm (40") Full HD Wi-Fi Black:

Samsung UN40D6000, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, Wi-Fi, Black

Long summary description Samsung UN40D6000 101,6 cm (40") Full HD Wi-Fi Black:

Samsung UN40D6000. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.