Samsung UN32J4300AF, 81,3 cm (32"), 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Black
Samsung UN32J4300AF. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 60. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black