Samsung logo

Samsung UN105S9WAF 2,67 m (105") 4K Ultra HD Smart TV Wi-Fi Black, Chrome

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71650
Info modified on:
27 May 2024, 12:53:33
Short summary description Samsung UN105S9WAF 2,67 m (105") 4K Ultra HD Smart TV Wi-Fi Black, Chrome:

Samsung UN105S9WAF, 2,67 m (105"), 5120 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black, Chrome

Long summary description Samsung UN105S9WAF 2,67 m (105") 4K Ultra HD Smart TV Wi-Fi Black, Chrome:

Samsung UN105S9WAF. Display diagonal: 2,67 m (105"), Display resolution: 5120 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Curved. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 1440, Native aspect ratio: 21:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black, Chrome

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.