Samsung Series 8 UE75NU8000TXXU, 190,5 cm (75"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black, Silver
Samsung Series 8 UE75NU8000TXXU. Display diagonal: 190,5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2500. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black, Silver