Samsung logo

Samsung UE65JS9590Q 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146662
Info modified on:
28 Apr 2025, 13:20:48
Short summary description Samsung UE65JS9590Q 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE65JS9590Q, 165,1 cm (65"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Samsung UE65JS9590Q 165,1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE65JS9590Q. Display diagonal: 165,1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Curved. 3D. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.