Samsung 60" UHD 4K Smart TV JU6800, 152,4 cm (60"), 3840 x 2160 pixels, 4K Ultra HD, Smart TV, Wi-Fi, Silver
Samsung 60" UHD 4K Smart TV JU6800. Display diagonal: 152,4 cm (60"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1400. Digital signal format system: DVB-T2. Wi-Fi, Ethernet LAN. Product color: Silver