Samsung logo

Samsung UE55K5170SS 139,7 cm (55") Full HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123713
Info modified on:
27 May 2024, 12:28:52
Short summary description Samsung UE55K5170SS 139,7 cm (55") Full HD Black:

Samsung UE55K5170SS, 139,7 cm (55"), 1920 x 1080 pixels, Full HD, OLED, DVB-C, DVB-S2, DVB-T2, Black

Long summary description Samsung UE55K5170SS 139,7 cm (55") Full HD Black:

Samsung UE55K5170SS. Display diagonal: 139,7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: OLED, Screen shape: Flat, Motion interpolation technology: PQI (Picture Quality Index) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.