Samsung logo

Samsung UE55JU7005T 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153524
Info modified on:
04 Jun 2024, 08:25:02
Short summary description Samsung UE55JU7005T 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung UE55JU7005T, 139,7 cm (55"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black, Silver

Long summary description Samsung UE55JU7005T 139,7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung UE55JU7005T. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. 3D. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.