Samsung logo

Samsung UE55J6350SU 139,7 cm (55") Full HD Smart TV Wi-Fi Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167884
Info modified on:
27 May 2024, 12:01:14
Short summary description Samsung UE55J6350SU 139,7 cm (55") Full HD Smart TV Wi-Fi Silver:

Samsung UE55J6350SU, 139,7 cm (55"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Silver

Long summary description Samsung UE55J6350SU 139,7 cm (55") Full HD Smart TV Wi-Fi Silver:

Samsung UE55J6350SU. Display diagonal: 139,7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Curved. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.