Samsung logo

Samsung UE55J5150AS 139,7 cm (55") Full HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171096
Info modified on:
10 Nov 2024, 17:18:56
Short summary description Samsung UE55J5150AS 139,7 cm (55") Full HD Black:

Samsung UE55J5150AS, 139,7 cm (55"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S2, DVB-T, Black

Long summary description Samsung UE55J5150AS 139,7 cm (55") Full HD Black:

Samsung UE55J5150AS. Display diagonal: 139,7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PQI (Picture Quality Index) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Product color: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.