Samsung logo

Samsung UE55D7000 139,7 cm (55") Full HD Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149459
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung UE55D7000 139,7 cm (55") Full HD Wi-Fi Black:

Samsung UE55D7000, 139,7 cm (55"), 1920 x 1080 pixels, Full HD, 3D, Wi-Fi, Black

Long summary description Samsung UE55D7000 139,7 cm (55") Full HD Wi-Fi Black:

Samsung UE55D7000. Display diagonal: 139,7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. LED backlighting type: Edge-LED. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.