Samsung logo

Samsung UE50F5500 127 cm (50") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104417
Info modified on:
02 Mar 2021, 09:39:22
Short summary description Samsung UE50F5500 127 cm (50") Full HD Smart TV Wi-Fi Black:

Samsung UE50F5500, 127 cm (50"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description Samsung UE50F5500 127 cm (50") Full HD Smart TV Wi-Fi Black:

Samsung UE50F5500. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.