Samsung logo

Samsung UE49J5202AK 124,5 cm (49") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163675
Info modified on:
27 May 2024, 12:59:11
Short summary description Samsung UE49J5202AK 124,5 cm (49") Full HD Smart TV Wi-Fi Black:

Samsung UE49J5202AK, 124,5 cm (49"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UE49J5202AK 124,5 cm (49") Full HD Smart TV Wi-Fi Black:

Samsung UE49J5202AK. Display diagonal: 124,5 cm (49"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 200. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.