Samsung logo

Samsung UE48JS9005Q 121,9 cm (48") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125219
Info modified on:
27 May 2024, 13:40:38
Short summary description Samsung UE48JS9005Q 121,9 cm (48") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung UE48JS9005Q, 121,9 cm (48"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description Samsung UE48JS9005Q 121,9 cm (48") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung UE48JS9005Q. Display diagonal: 121,9 cm (48"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Curved. 3D. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2000, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.