Samsung logo

Samsung Series 8 UE48H8000SZXZT TV 121,9 cm (48") Full HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151984
Info modified on:
27 May 2024, 11:50:10
Short summary description Samsung Series 8 UE48H8000SZXZT TV 121,9 cm (48") Full HD Smart TV Wi-Fi Black:

Samsung Series 8 UE48H8000SZXZT, 121,9 cm (48"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Samsung Series 8 UE48H8000SZXZT TV 121,9 cm (48") Full HD Smart TV Wi-Fi Black:

Samsung Series 8 UE48H8000SZXZT. Display diagonal: 121,9 cm (48"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Curved. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 1000, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.