Samsung logo

Samsung UE48H6415SU 121,9 cm (48") Full HD Smart TV Wi-Fi White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
235481
Info modified on:
27 May 2024, 11:57:02
Short summary description Samsung UE48H6415SU 121,9 cm (48") Full HD Smart TV Wi-Fi White:

Samsung UE48H6415SU, 121,9 cm (48"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, White

Long summary description Samsung UE48H6415SU 121,9 cm (48") Full HD Smart TV Wi-Fi White:

Samsung UE48H6415SU. Display diagonal: 121,9 cm (48"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.