Samsung logo

Samsung UE48H5000AW TV 121,9 cm (48") Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120828
Info modified on:
06 Nov 2024, 11:54:27
Short summary description Samsung UE48H5000AW TV 121,9 cm (48") Full HD Black:

Samsung UE48H5000AW, 121,9 cm (48"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black

Long summary description Samsung UE48H5000AW TV 121,9 cm (48") Full HD Black:

Samsung UE48H5000AW. Display diagonal: 121,9 cm (48"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.