Samsung logo

Samsung UE46F6640SS 116,8 cm (46") Full HD Smart TV Wi-Fi Black, Metallic

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
225051
Info modified on:
08 Nov 2024, 10:21:50
Short summary description Samsung UE46F6640SS 116,8 cm (46") Full HD Smart TV Wi-Fi Black, Metallic:

Samsung UE46F6640SS, 116,8 cm (46"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black, Metallic

Long summary description Samsung UE46F6640SS 116,8 cm (46") Full HD Smart TV Wi-Fi Black, Metallic:

Samsung UE46F6640SS. Display diagonal: 116,8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 600, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black, Metallic

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.