Samsung logo

Samsung UE46ES6880 TV 116,8 cm (46") Full HD Smart TV Wi-Fi Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155154
Info modified on:
06 Nov 2024, 16:43:26
Short summary description Samsung UE46ES6880 TV 116,8 cm (46") Full HD Smart TV Wi-Fi Silver:

Samsung UE46ES6880, 116,8 cm (46"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description Samsung UE46ES6880 TV 116,8 cm (46") Full HD Smart TV Wi-Fi Silver:

Samsung UE46ES6880. Display diagonal: 116,8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 400. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.