Samsung UE46D6200, 116,8 cm (46"), 1920 x 1080 pixels, Full HD, LED, 3D, Black
Samsung UE46D6200. Display diagonal: 116,8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN. Product color: Black