Samsung logo

Samsung UE43M5510AK 109,2 cm (43") Full HD Smart TV Wi-Fi White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64041
Info modified on:
04 Mar 2025, 15:28:33
Short summary description Samsung UE43M5510AK 109,2 cm (43") Full HD Smart TV Wi-Fi White:

Samsung UE43M5510AK, 109,2 cm (43"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, White

Long summary description Samsung UE43M5510AK 109,2 cm (43") Full HD Smart TV Wi-Fi White:

Samsung UE43M5510AK. Display diagonal: 109,2 cm (43"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 800, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Wi-Fi, Ethernet LAN. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.