Samsung logo

Samsung UE42F5500AK 106,7 cm (42") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128234
Info modified on:
22 Nov 2024, 12:01:51
Short summary description Samsung UE42F5500AK 106,7 cm (42") Full HD Smart TV Wi-Fi Black:

Samsung UE42F5500AK, 106,7 cm (42"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UE42F5500AK 106,7 cm (42") Full HD Smart TV Wi-Fi Black:

Samsung UE42F5500AK. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.