Samsung logo

Samsung UE40MU6400U 101,6 cm (40") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
210399
Info modified on:
04 Mar 2025, 15:26:22
Short summary description Samsung UE40MU6400U 101,6 cm (40") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung UE40MU6400U, 101,6 cm (40"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Samsung UE40MU6400U 101,6 cm (40") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung UE40MU6400U. Display diagonal: 101,6 cm (40"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1500, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.