Samsung UE40KU6450S, 101,6 cm (40"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver, Transparent
Samsung UE40KU6450S. Display diagonal: 101,6 cm (40"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1600, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Silver, Transparent