Samsung logo

Samsung UE40J5100AW 101,6 cm (40") Full HD Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
424377
Info modified on:
14 Nov 2024, 15:03:25
Short summary description Samsung UE40J5100AW 101,6 cm (40") Full HD Black, Silver:

Samsung UE40J5100AW, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black, Silver

Long summary description Samsung UE40J5100AW 101,6 cm (40") Full HD Black, Silver:

Samsung UE40J5100AW. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PQI (Picture Quality Index) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.