Samsung logo

Samsung UE40F8080 101,6 cm (40") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135420
Info modified on:
15 Nov 2023, 12:11:54
Short summary description Samsung UE40F8080 101,6 cm (40") Full HD Smart TV Wi-Fi Black:

Samsung UE40F8080, 101,6 cm (40"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Samsung UE40F8080 101,6 cm (40") Full HD Smart TV Wi-Fi Black:

Samsung UE40F8080. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 1000, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.