Samsung logo

Samsung UE40F6100AK 101,6 cm (40") Full HD Black, Grey

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
174688
Info modified on:
08 Nov 2024, 10:20:34
Short summary description Samsung UE40F6100AK 101,6 cm (40") Full HD Black, Grey:

Samsung UE40F6100AK, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, LED, 3D, Black, Grey

Long summary description Samsung UE40F6100AK 101,6 cm (40") Full HD Black, Grey:

Samsung UE40F6100AK. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. LED backlighting type: Edge-LED, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T2. Ethernet LAN. Product color: Black, Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.