Samsung UE40D8005, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, 3D, DVB-C, DVB-S2, DVB-T2, Black
Samsung UE40D8005. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Ethernet LAN. Product color: Black