Samsung logo

Samsung UE40D7090 101,6 cm (40") Full HD Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145374
Info modified on:
02 Mar 2021, 09:39:17
Short summary description Samsung UE40D7090 101,6 cm (40") Full HD Silver:

Samsung UE40D7090, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, 3D, DVB-C, DVB-S2, DVB-T, Silver

Long summary description Samsung UE40D7090 101,6 cm (40") Full HD Silver:

Samsung UE40D7090. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN. Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.