Samsung logo

Samsung UE37ES6307U TV 94 cm (37") Full HD Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41188
Info modified on:
15 Nov 2024, 15:50:27
Short summary description Samsung UE37ES6307U TV 94 cm (37") Full HD Wi-Fi Black:

Samsung UE37ES6307U, 94 cm (37"), 1920 x 1080 pixels, LED, 3D, Wi-Fi, Black

Long summary description Samsung UE37ES6307U TV 94 cm (37") Full HD Wi-Fi Black:

Samsung UE37ES6307U. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Motion interpolation technology: CMR (Clear Motion Rate) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.