Samsung logo

Samsung UE37D5500RW 94 cm (37") Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150328
Info modified on:
08 Nov 2024, 16:50:29
Short summary description Samsung UE37D5500RW 94 cm (37") Full HD Black:

Samsung UE37D5500RW, 94 cm (37"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black

Long summary description Samsung UE37D5500RW 94 cm (37") Full HD Black:

Samsung UE37D5500RW. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.